Kingbright Corporation Optoelectronics - LED Indication - Discrete KP-1608PBC-A

Description
Win Source Part Number: 1067667-KP-1608PBC-A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 39mcd Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: KP-1608PBC-ND,KP1608 PBCA,Q6494691A,KP-16 08PBC Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1067667-KP-1608PBC-A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 39mcd Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: KP-1608PBC-ND,KP1608 PBCA,Q6494691A,KP-16 08PBC Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1067667-KP-1608PBC-A
Optoelectronics - LED Indication - Discrete 1067667-KP-1608PBC-A
Win Source Part Number: 1067667-KP-1608PBC-A Category: Optoelectronics>LED Indication - Discrete Color: Blue Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 39mcd Current - Test: 20mA Wavelength - Dominant: 470nm Height (Max): 1.10mm Package / Case: 0603 (1608 Metric) Supplier Device Package: SMD Dimension: 1.60mm L x 0.80mm W Lens Style: Rectangle with Flat Top Lens Size: 1.20mm x 0.80mm ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Kingbright Other Names: KP-1608PBC-ND,KP1608 PBCA,Q6494691A,KP-16 08PBC Product Status: Obsolete

Win Source Part Number: 1067667-KP-1608PBC-A
Category: Optoelectronics>LED Indication - Discrete
Color: Blue
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 39mcd
Current - Test: 20mA
Wavelength - Dominant: 470nm
Height (Max): 1.10mm
Package / Case: 0603 (1608 Metric)
Supplier Device Package: SMD
Dimension: 1.60mm L x 0.80mm W
Lens Style: Rectangle with Flat Top
Lens Size: 1.20mm x 0.80mm
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Kingbright
Other Names: KP-1608PBC-ND,KP1608PBCA,Q6494691A,KP-1608PBC
Product Status: Obsolete

Buy Now
Led, Blue, 0.8Mm X 1.2Mm, 45Mcd, 470Nm; Led Color Kingbright - 38K3372 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 45Mcd, 470Nm; Led Color Kingbright
38K3372
Led, Blue, 0.8Mm X 1.2Mm, 45Mcd, 470Nm; Led Color Kingbright 38K3372
LED, BLUE, 0.8MM X 1.2MM, 45MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.65V; Wavelength Typ:470nm; Luminous Intensity:45mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 45MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:3.65V; Wavelength Typ:470nm; Luminous Intensity:45mcd; Viewing Angle:120°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067667-KP-1608PBC-A 38K3372
Product Name Optoelectronics - LED Indication - Discrete Led, Blue, 0.8Mm X 1.2Mm, 45Mcd, 470Nm; Led Color Kingbright
LED Type Blue; Blue Blue; Blue
Peak Wavelength 470 nm (4700 Å) 470 nm (4700 Å)
Viewing Angle 120 degrees 120 degrees
Lens Type Flat Lens
Additional Wavelength 470nm 470nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343MC - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details
2 suppliers
0.45mm Leadframe-Based Surface Mount ChipLED - ASMT-RA45-AP932 - Broadcom Inc.
Specs
LED Package: 1.6 x 0.8 x 0.45mm
LED Type Amber
Peak Wavelength 593 nm (5930 Å)
View Details
6 suppliers