JKL Components Corporation LEDs LE-BP-12W

Description
JKL Components LE-BP-12W LED
Request a Quote Datasheet
Description
JKL Components LE-BP-12W LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8968383 - RS Components, Ltd.
Corby, Northants, United Kingdom
JKL Components LE-BP-12W LED

JKL Components LE-BP-12W LED

Supplier's Site
LEDs - 1683988 - RS Components, Ltd.
Corby, Northants, United Kingdom
JKL Components LE-BP-12W LED

JKL Components LE-BP-12W LED

Supplier's Site
LED Indication - Discrete - 289-LE-BP-12W-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
289-LE-BP-12W-ND
LED Indication - Discrete 289-LE-BP-12W-ND
LED, BI PIN T-1 3/4 12V WHITE

LED, BI PIN T-1 3/4 12V WHITE

Buy Now Datasheet
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
LE-BP-12W
LED Replacement Lamps - Based LEDs LE-BP-12W
LED Replacement Lamps - Based LEDs T-1 3/4 Bi-Pin LED 12VDC

LED Replacement Lamps - Based LEDs T-1 3/4 Bi-Pin LED 12VDC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8968383 289-LE-BP-12W-ND LE-BP-12W
Product Name LEDs LED Indication - Discrete LED Replacement Lamps - Based LEDs
LED Package: 4.75 (dia.) x 25mm Radial
LED Type White; White White
Viewing Angle 90 degrees 90 degrees
Luminous Intensity 600 milliCandela 930 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736252 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1550 nm (15500 Å)
View Details
LED Chips - OPC6600-28B - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18
LED Type Red
Peak Wavelength 660 nm (6600 Å)
View Details