Kingbright Corporation LEDs KP-1608MGC

Description
Kingbright KP-1608MGC LED
Request a Quote Datasheet
Description
Kingbright KP-1608MGC LED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4663677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KP-1608MGC LED

Kingbright KP-1608MGC LED

Supplier's Site
Led, Green, 0.8Mm X 1.2Mm, 70Mcd, 570Nm; Led Color Kingbright - 38K3371 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0.8Mm X 1.2Mm, 70Mcd, 570Nm; Led Color Kingbright
38K3371
Led, Green, 0.8Mm X 1.2Mm, 70Mcd, 570Nm; Led Color Kingbright 38K3371
LED, GREEN, 0.8MM X 1.2MM, 70MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, GREEN, 0.8MM X 1.2MM, 70MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 70Mcd, 568Nm, Smd; Led Color Kingbright - 93X4293 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 70Mcd, 568Nm, Smd; Led Color Kingbright
93X4293
Led, Green, 70Mcd, 568Nm, Smd; Led Color Kingbright 93X4293
LED, GREEN, 70MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

LED, GREEN, 70MCD, 568NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:568nm; Luminous Intensity:70mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4663677 38K3371
Product Name LEDs Led, Green, 0.8Mm X 1.2Mm, 70Mcd, 570Nm; Led Color Kingbright
LED Package: 1.6 x 0.8 x 1.1mm
LED Type Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 70 milliCandela 70 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4 POS,RA,YEL LED 5V RESISTOR - AM2520EF/4YD5V - Kingbright Corporation
Specs
LED Package: Quad-Level 1.8mm
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details