Kingbright Corporation Led, Blue, 0.8Mm X 1.2Mm, 8Mcd, 430Nm; Led Color Kingbright KP-1608MBC

Description
LED, BLUE, 0.8MM X 1.2MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 0.8MM X 1.2MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 0.8Mm X 1.2Mm, 8Mcd, 430Nm; Led Color Kingbright - 38K3370 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0.8Mm X 1.2Mm, 8Mcd, 430Nm; Led Color Kingbright
38K3370
Led, Blue, 0.8Mm X 1.2Mm, 8Mcd, 430Nm; Led Color Kingbright 38K3370
LED, BLUE, 0.8MM X 1.2MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 0.8MM X 1.2MM, 8MCD, 430NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:0.8mm x 1.2mm; Forward Current If:20mA; Forward Voltage:4V; Wavelength Typ:430nm; Luminous Intensity:8mcd; Viewing Angle:120°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3370
Product Name Led, Blue, 0.8Mm X 1.2Mm, 8Mcd, 430Nm; Led Color Kingbright
LED Package: 0.8mm x 1.2mm
LED Type Blue; Blue
Peak Wavelength 430 nm (4300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details