Kingbright Corporation IR LEDs KP-1608F3C

Description
Kingbright KP-1608F3C IR LED
Request a Quote
Description
Kingbright KP-1608F3C IR LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
IR LEDs - 8714662 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8714662
IR LEDs 8714662
Kingbright KP-1608F3C IR LED

Kingbright KP-1608F3C IR LED

Supplier's Site
IR LEDs - 8714662P - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
8714662P
IR LEDs 8714662P
Kingbright KP-1608F3C IR LED

Kingbright KP-1608F3C IR LED

Supplier's Site
IR LEDs - 1654401 - RS Components, Ltd.
Corby, Northants, United Kingdom
IR LEDs
1654401
IR LEDs 1654401
Kingbright KP-1608F3C IR LED

Kingbright KP-1608F3C IR LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8714662 8714662P
Product Name IR LEDs IR LEDs
LED Package: 1.6 x 0.8 x 1.1mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Color Lighting - 475-GHCSSPM1.24-4T2U-1-1-350-R33CT-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type Red
Peak Wavelength 657 nm (6570 Å)
View Details
3 suppliers
LED White Lighting - 516-3967-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 5000 K
View Details
2 suppliers