The KP-1608CGCK is a green surface mount LED featuring a luminous intensity of 50 millicandelas and a dominant wavelength of 570 nanometers. It has a compact size of 1.6mm x 0.8mm and a thickness of 1.1mm, making it suitable for applications with space constraints. The LED offers a wide viewing angle of 120 degrees, which enhances visibility in various lighting conditions. This component operates at a forward voltage of 2.1V and a maximum forward current of 30mA, with a peak forward current rating of 150mA for short pulses. It is designed for low power consumption and is RoHS compliant, ensuring it meets environmental standards. The device has a moisture sensitivity level of 3, indicating that it requires proper handling to avoid damage during assembly. The KP-1608CGCK is ideal for use in backlighting and indicator applications, and it is packaged in reels of 2000 pieces for efficient handling and assembly.
SMD Light Emitting Diodes (LED) ROHS
KINGBRIGHT - KP-1608CGCK - LED, Low Power, Green, SMD, 0603, 20 mA, 2.1 V, 570 nm
LED, Low Power, Green, 570 nm, 2.1 V, 20 mA, 50 mcd RoHS Compliant: Yes
LED, GREEN, 50MCD, 570NM, SMD; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:50mcd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:-RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 8610015 | 8610015P | KP-1608CGCK | 432-KP-1608CGCK | 93X4289 | 66W1921 |
| Product Name | LEDs | LEDs | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | KINGBRIGHT - KP-1608CGCK - LED, Low Power, Green, SMD, 0603, 20 mA, 2.1 V, 570 nm | Led, Low Power, Green, 570 Nm, 2.1 V, 20 Ma, 50 Mcd Rohs Compliant Kingbright | Led, Green, 50Mcd, 570Nm, Smd; Led Color Kingbright |
| LED Package: | 1.6 x 0.8 x 1.1mm | |||||
| LED Type | Green; Clear | Green | Green; Green | |||
| Peak Wavelength | 570 nm (5700 Å) | 570 nm (5700 Å) | ||||
| Viewing Angle | 120 degrees | 120 degrees | ||||
| Luminous Intensity | 50 milliCandela | 50 milliCandela |