Broadcom Inc. Envisium Power PLCC-4 Surface Mount LED ASMC-PHB9-TW005

Description
Winner of the EE Times ACE Ultimate Products of the Year Award - Interconnect, Passive and Electromechanical Components (IP&E) category Envisium is a premier brand for Mid-Power LEDs, by Avago Technologies and Philips Lumileds, which are two powerhouse companies in LED technology and products. Both Avago Technologies and Philips Lumileds are reputable LED suppliers in the industry, with leading LED technologies, packaging expertise and high volume logistics. With Envisium, customers can now have new choices of mid-Power LEDs. Avago Technologies and Philips Lumileds co-developed Mid-Power LED, the Envisium Power PLCC-4 SMT LED is an extension of Avago Technologies PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. This family of LEDs is able to produce higher light output with best Flux performance compared to the conventional PLCC-4 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. The Envisium Power PLCC4 SMT LED comes with 3 colors, red, red-orange and amber. They are most suitable for automotive interior and exterior lighting and electronic signs and signals applications.
Request a Quote Datasheet
Description
Winner of the EE Times ACE Ultimate Products of the Year Award - Interconnect, Passive and Electromechanical Components (IP&E) category Envisium is a premier brand for Mid-Power LEDs, by Avago Technologies and Philips Lumileds, which are two powerhouse companies in LED technology and products. Both Avago Technologies and Philips Lumileds are reputable LED suppliers in the industry, with leading LED technologies, packaging expertise and high volume logistics. With Envisium, customers can now have new choices of mid-Power LEDs. Avago Technologies and Philips Lumileds co-developed Mid-Power LED, the Envisium Power PLCC-4 SMT LED is an extension of Avago Technologies PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. This family of LEDs is able to produce higher light output with best Flux performance compared to the conventional PLCC-4 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. The Envisium Power PLCC4 SMT LED comes with 3 colors, red, red-orange and amber. They are most suitable for automotive interior and exterior lighting and electronic signs and signals applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Envisium Power PLCC-4 Surface Mount LED - ASMC-PHB9-TW005 - Broadcom Inc.
San Jose, CA, USA
Envisium Power PLCC-4 Surface Mount LED
ASMC-PHB9-TW005
Envisium Power PLCC-4 Surface Mount LED ASMC-PHB9-TW005
Winner of the EE Times ACE Ultimate Products of the Year Award - Interconnect, Passive and Electromechanical Components (IP&E) category Envisium is a premier brand for Mid-Power LEDs, by Avago Technologies and Philips Lumileds, which are two powerhouse companies in LED technology and products. Both Avago Technologies and Philips Lumileds are reputable LED suppliers in the industry, with leading LED technologies, packaging expertise and high volume logistics. With Envisium, customers can now have new choices of mid-Power LEDs. Avago Technologies and Philips Lumileds co-developed Mid-Power LED, the Envisium Power PLCC-4 SMT LED is an extension of Avago Technologies PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. This family of LEDs is able to produce higher light output with best Flux performance compared to the conventional PLCC-4 SMT LEDs. These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity. These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process. The Envisium Power PLCC4 SMT LED comes with 3 colors, red, red-orange and amber. They are most suitable for automotive interior and exterior lighting and electronic signs and signals applications.

Winner of the EE Times ACE Ultimate Products of the Year Award - Interconnect, Passive and Electromechanical Components (IP&E) category

Envisium is a premier brand for Mid-Power LEDs, by Avago Technologies and Philips Lumileds, which are two powerhouse companies in LED technology and products. Both Avago Technologies and Philips Lumileds are reputable LED suppliers in the industry, with leading LED technologies, packaging expertise and high volume logistics. With Envisium, customers can now have new choices of mid-Power LEDs.

Avago Technologies and Philips Lumileds co-developed Mid-Power LED, the Envisium Power PLCC-4 SMT LED is an extension of Avago Technologies PLCC-4 SMT LEDs. The package can be driven at high current due to its superior package design. The product is able to dissipate heat more efficiently compared to the conventional PLCC-2 SMT LEDs. This family of LEDs is able to produce higher light output with best Flux performance compared to the conventional PLCC-4 SMT LEDs.

These SMT LEDs have higher reliability and better performance and are designed to work under a wide range of environmental conditions. This higher reliability makes them suitable for use under harsh environment and conditions like automotive. In addition, they are also suitable to be used in electronic signs and signals. To facilitate easy pick and place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin (except for red color), to provide close uniformity.

These LEDs are compatible with IR solder reflow process. Due to the high reliability feature of these products, they also can be mounted using through-the-wave soldering process.

The Envisium Power PLCC4 SMT LED comes with 3 colors, red, red-orange and amber. They are most suitable for automotive interior and exterior lighting and electronic signs and signals applications.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - ASMC-PHB9-TW005
911769-ASMC-PHB9-TW005
LED Indication - Discrete - ASMC-PHB9-TW005 911769-ASMC-PHB9-TW005
Manufacturer: Broadcom Limited Win Source Part Number: 911769-ASMC-PHB9-TW0 05 Series: Envisium™ Features: Red 617nm LED Indication - Discrete 2.8V 4-PLCC Package: 4-PLCC Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: ASMC-PHB9 Categories: Optoelectronics Case / Package: 4-PLCC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: ASMCPHB9TW005, ASMC-PHB9-TW005-ND, 516-2517-2, 516-2517-1, 516-2517-6

Manufacturer: Broadcom Limited
Win Source Part Number: 911769-ASMC-PHB9-TW005
Series: Envisium™
Features: Red 617nm LED Indication - Discrete 2.8V 4-PLCC
Package: 4-PLCC
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: ASMC-PHB9
Categories: Optoelectronics
Case / Package: 4-PLCC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: ASMCPHB9TW005, ASMC-PHB9-TW005-ND, 516-2517-2, 516-2517-1, 516-2517-6

Buy Now Datasheet
LED Indication - Discrete - 516-2517-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2517-2-ND
LED Indication - Discrete 516-2517-2-ND
Red 617nm LED Indication - Discrete 2.8V 4-PLCC

Red 617nm LED Indication - Discrete 2.8V 4-PLCC

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
ASMC-PHB9-TW005
Standard LEDs - SMD ASMC-PHB9-TW005
Standard LEDs - SMD Red Orange

Standard LEDs - SMD Red Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number ASMC-PHB9-TW005 911769-ASMC-PHB9-TW005 516-2517-2-ND ASMC-PHB9-TW005
Product Name Envisium Power PLCC-4 Surface Mount LED LED Indication - Discrete - ASMC-PHB9-TW005 LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC-4 4-PLCC
LED Type Red Orange Red
Peak Wavelength 623 nm (6230 Å) 623 nm (6230 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 1125 to 1800 milliCandela 1463 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Auto Focus Auxiliary Flash LED - ASMT-FJ70-AFJ00 - Broadcom Inc.
Specs
LED Type Orange
Peak Wavelength 612 nm (6120 Å)
Viewing Angle 12 degrees
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details