Kingbright Corporation LEDs KM2520SURCK09

Description
Kingbright KM2520SURCK09 LED
Request a Quote
Description
Kingbright KM2520SURCK09 LED
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624538 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM2520SURCK09 LED

Kingbright KM2520SURCK09 LED

Supplier's Site
LEDs - 8624538P - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM2520SURCK09 LED

Kingbright KM2520SURCK09 LED

Supplier's Site
LEDs - 1651668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Kingbright KM2520SURCK09 LED

Kingbright KM2520SURCK09 LED

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624538 8624538P
Product Name LEDs LEDs
LED Package: 2.5 x 2 x 2.8mm
LED Type Red; Clear
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 20 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169843 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 1
View Details
Moonstone 3W High Power LED - ASMT-MW22-NNP00 - Broadcom Inc.
Specs
LED Type White
Color Temperature 4000 to 10000 K
Viewing Angle 110 degrees
View Details
4 suppliers