Kingbright Corporation
LEDs
KM2520SURCK01
Description
Red LED Subminiature
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED Subminiature
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
|
Product Number
|
8609771 |
|
Product Name
|
LEDs |
|
LED Package:
|
2.5 x 2 x 2.8mm
|
|
LED Type
|
Red; Clear
|
|
Peak Wavelength
|
630 nm (6300 Å)
|
|
Viewing Angle
|
20 degrees
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
770 nm (7700 Å)
View Details
LED Package:
4-PLCC
LED Type
Green
Peak Wavelength
525 nm (5250 Å)
View Details