Kingbright Corporation Led, Green, 8Mcd, 568Nm; Led Color Kingbright KM-23SGD-F

Description
LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 8Mcd, 568Nm; Led Color Kingbright - 06W0727 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 8Mcd, 568Nm; Led Color Kingbright
06W0727
Led, Green, 8Mcd, 568Nm; Led Color Kingbright 06W0727
LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, GREEN, 8MCD, 568NM; LED Color:Green; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:568nm; Luminous Intensity:8mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 06W0727
Product Name Led, Green, 8Mcd, 568Nm; Led Color Kingbright
LED Type Green; Green
Peak Wavelength 568 nm (5680 Å)
Viewing Angle 140 degrees
Luminous Intensity 8 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
High Brightness LED - MT5470E-UR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm
LED Type Red
Peak Wavelength 632 nm (6320 Å)
View Details
2 suppliers