Marktech Optoelectronics High Brightness LED MT5470E-UR

Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet
Description
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness LED - MT5470E-UR - Marktech Optoelectronics
Latham, NY, USA
High Brightness LED
MT5470E-UR
High Brightness LED MT5470E-UR
Marktech HB LEDs Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Marktech HB LEDs
Marktech offers some unique packages to fit signage, instrumentations, medical and general indication applications. Many other packages and wavelengths are available beyond what is displayed on our website. For immediate help, please contact a part specialist or fill out the inquiry form on our website.

Supplier's Site Datasheet
LED Indication - Discrete - 1125-1193-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1125-1193-ND
LED Indication - Discrete 1125-1193-ND
Red 625nm LED Indication - Discrete 2.1V Radial

Red 625nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet

Technical Specifications

  Marktech Optoelectronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number MT5470E-UR 1125-1193-ND
Product Name High Brightness LED LED Indication - Discrete
LED Package: 5mm Radial
LED Type Red Red
Peak Wavelength 632 nm (6320 Å) 632 nm (6320 Å)
Viewing Angle 40 to 70 degrees 40 to 70 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736302 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 1080 nm (10800 Å)
Optical Power Output 8 milliwatts
View Details
Dual Emitter - DLED-660/880-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details
UV Emitter - MT5375-UV - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
View Details