Kingbright Corporation LEDs KM-23ID-F

Description
Red SOT23 chip-LED KM-23ID-F
Request a Quote Datasheet
Description
Red SOT23 chip-LED KM-23ID-F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 4664131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red SOT23 chip-LED KM-23ID-F

Red SOT23 chip-LED KM-23ID-F

Supplier's Site
LEDs - 4664131P - RS Components, Ltd.
Corby, Northants, United Kingdom
Red SOT23 chip-LED KM-23ID-F

Red SOT23 chip-LED KM-23ID-F

Supplier's Site
LEDs - 1651613 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red SOT23 chip-LED KM-23ID-F

Red SOT23 chip-LED KM-23ID-F

Supplier's Site
Led, Red, 12Mcd, 625Nm; Led Color Kingbright - 93T1588 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 12Mcd, 625Nm; Led Color Kingbright
93T1588
Led, Red, 12Mcd, 625Nm; Led Color Kingbright 93T1588
LED, RED, 12MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:12mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, RED, 12MCD, 625NM; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:12mcd; Viewing Angle:140°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 4664131 4664131P 93T1588
Product Name LEDs LEDs Led, Red, 12Mcd, 625Nm; Led Color Kingbright
LED Package: 3 x 1.3mm
LED Type Red; Clear Red; Red
Peak Wavelength 625 nm (6250 Å) 625 nm (6250 Å)
Viewing Angle 140 degrees 140 degrees
Luminous Intensity 12 milliCandela 12 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501910 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-2780SA35A00G1DKR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 2700 K
View Details