Kingbright Corporation Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright KM-23ESGW-CA

Description
LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright - 28W1815 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright
28W1815
Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright 28W1815
LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes

LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1815
Product Name Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
T-3 1/4 Miniature Bayonet Based LED Lamps -  - Data Display Products
Specs
LED Package: T-3
LED Type Red; Green; Blue; White; Amber
Forward Voltage 6 to 30 volts
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details