Kingbright Corporation Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright KM-23ESGC-CA

Description
LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright - 28W1814 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright
28W1814
Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright 28W1814
LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes

LED, SMD, SOT-23, RED+GREEN, COMMON ANODE; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:-; Viewing Angle:140°; Lens Shape:Rectangular; Forward Current / Color:R 20mA, G 20mA; Luminous Intensity / Color:-; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 28W1814
Product Name Led, Smd, Sot-23, Red+Green, Common Anode; Led Color Kingbright
LED Type Red; Green; Green, Red
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269521 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Infrared Emitter - MT51720-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1720 nm (17200 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details