Kingbright Corporation
LEDs
KM-23EC-F
Description
Red LED SOT-23 3x1.3mm
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Red LED SOT-23 3x1.3mm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Light Emitting Diodes (LED) |
Light Emitting Diodes (LED) |
|
Product Number
|
8608845P |
8608845 |
|
Product Name
|
LEDs |
LEDs |
|
Forward Voltage
|
2.5 volts
|
|
|
LED Package:
|
|
3 x 1.3 x 0.95mm
|
|
LED Type
|
|
Red; Clear
|
|
Peak Wavelength
|
|
617 nm (6170 Å)
|
Unlock Full Specs
to access all available technical data
Similar Products
LED Package:
3 x 2 x 1mm
LED Type
Ultraviolet
Peak Wavelength
405 nm (4050 Å)
View Details
LED Package:
1.6x0.8 (t=0.55)
LED Type
Orange
Peak Wavelength
605 nm (6050 Å)
View Details
2 suppliers
LED Package:
T-1
LED Type
Green
Peak Wavelength
565 nm (5650 Å)
View Details