ROHM Semiconductor GmbH Circular LED lamp SLR-343MC

Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Request a Quote Datasheet
Description
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular LED lamp - SLR-343MC - ROHM Semiconductor GmbH
Willich, Germany
Circular LED lamp
SLR-343MC
Circular LED lamp SLR-343MC
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Circular LED lamp - SLR-343MC - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Circular LED lamp
SLR-343MC
Circular LED lamp SLR-343MC
ROHM's lamp LED lineup covers various types including high-brightness/high -reliability LED lamps suitable outdoor displays.

ROHM's lamp LED lineup covers various types including high-brightness/high-reliability LED lamps suitable outdoor displays.

Supplier's Site Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - SLR-343MC
1250745-SLR-343MC
LED Indication - Discrete - SLR-343MC 1250745-SLR-343MC
Manufacturer: Rohm Semiconductor Win Source Part Number: 1250745-SLR-343MC Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1250745-SLR-343MC
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SLR-343MC SLR-343MC 1250745-SLR-343MC
Product Name Circular LED lamp Circular LED lamp LED Indication - Discrete - SLR-343MC
LED Package: Circleφ3
LED Type Yellow; Green Yellow; Green
Peak Wavelength 563 nm (5630 Å) 572 nm (5720 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269493 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Circular LED lamp - SLI-325DC(W) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details