Kingbright Corporation LEDs KAA-3528SURKSYKS

Description
Bi-Colour LED Red/Yellow 3.5x2.8mm
Request a Quote
Description
Bi-Colour LED Red/Yellow 3.5x2.8mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8721720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Red/Yellow 3.5x2.8mm

Bi-Colour LED Red/Yellow 3.5x2.8mm

Supplier's Site
LEDs - 8721720P - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Red/Yellow 3.5x2.8mm

Bi-Colour LED Red/Yellow 3.5x2.8mm

Supplier's Site
LEDs - 1654471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bi-Colour LED Red/Yellow 3.5x2.8mm

Bi-Colour LED Red/Yellow 3.5x2.8mm

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8721720 8721720P
Product Name LEDs LEDs
LED Package: 3.2 x 2.8 x 1.8mm
LED Type Red; Yellow; Clear
Peak Wavelength 590 to 630 nm (5900 to 6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736254 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
LED Indication - Discrete - 1497-1136-2-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details