SunLED Company, LLC LED Indication - Discrete XZFBB45SB

Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet
Description
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 1497-1136-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
1497-1136-2-ND
LED Indication - Discrete 1497-1136-2-ND
Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Blue 470nm LED Indication - Discrete 3.3V 2-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1497-1136-2-ND
Product Name LED Indication - Discrete
LED Package: 2-PLCC
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946418 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Hot white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1304-6-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 520 to 590 nm (5200 to 5900 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Viewing Angle 40 degrees
View Details