Kingbright Corporation LED Indication - Discrete - KAA-3528ESGC KAA-3528ESGC

Description
Manufacturer: Kingbright Win Source Part Number: 205832-KAA-3528ESGC Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 26mcd Green, 26mcd Red Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 625nm Red Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 205832-KAA-3528ESGC Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 26mcd Green, 26mcd Red Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 625nm Red Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - KAA-3528ESGC
205832-KAA-3528ESGC
LED Indication - Discrete - KAA-3528ESGC 205832-KAA-3528ESGC
Manufacturer: Kingbright Win Source Part Number: 205832-KAA-3528ESGC Packaging: Reel - TR Color: Green, Red Mounting: SMD (SMT) Configuration: Independent Forward Voltage: 2.2V Green, 2V Red Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 26mcd Green, 26mcd Red Lens Style/Size: Round with Flat Top, 2.40mm Current - Test: 20mA Green, 20mA Red Wavelength - Peak: 565nm Green, 625nm Red Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Kingbright
Win Source Part Number: 205832-KAA-3528ESGC
Packaging: Reel - TR
Color: Green, Red
Mounting: SMD (SMT)
Configuration: Independent
Forward Voltage: 2.2V Green, 2V Red
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 26mcd Green, 26mcd Red
Lens Style/Size: Round with Flat Top, 2.40mm
Current - Test: 20mA Green, 20mA Red
Wavelength - Peak: 565nm Green, 625nm Red
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now
Led, Smd, Bicolour, Red/green; Led Color Kingbright - 31M5185 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Bicolour, Red/green; Led Color Kingbright
31M5185
Led, Smd, Bicolour, Red/green; Led Color Kingbright 31M5185
LED, SMD, BICOLOUR, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 30mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

LED, SMD, BICOLOUR, RED/GREEN; LED Color:Green, Red; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA; Luminous Intensity / Color:R 30mcd, G 20mcd; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 205832-KAA-3528ESGC 31M5185
Product Name LED Indication - Discrete - KAA-3528ESGC Led, Smd, Bicolour, Red/green; Led Color Kingbright
LED Type Red; Green; Multi-Colored; Green, Red Red; Green; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCBD45S-9CT-ND - DigiKey
Specs
LED Package: 2-SMD, Gull Wing
LED Type Blue
Peak Wavelength 460 nm (4600 Å)
View Details
LED Indication - Discrete - 67-2219-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 0603 (1608 Metric)
LED Type Red
Peak Wavelength 628 nm (6280 Å)
View Details
4 suppliers