Kingbright Corporation Led Surface Mount; Led Color Kingbright KAA-3528EMBSGC

Description
LED SURFACE MOUNT; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Luminous Intensity / Color:R 30mcd, G 30mcd, B 20mcd RoHS Compliant: Yes
Datasheet
Description
LED SURFACE MOUNT; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Luminous Intensity / Color:R 30mcd, G 30mcd, B 20mcd RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led Surface Mount; Led Color Kingbright - 38K3318 - Newark, An Avnet Company
Chicago, IL, United States
Led Surface Mount; Led Color Kingbright
38K3318
Led Surface Mount; Led Color Kingbright 38K3318
LED SURFACE MOUNT; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Luminous Intensity / Color:R 30mcd, G 30mcd, B 20mcd RoHS Compliant: Yes

LED SURFACE MOUNT; LED Color:Red, Green, Blue; LED Mounting:SMD; Bulb Size:2.4mm; Viewing Angle:120°; Lens Shape:Round; Forward Current / Color:R 30mA, G 25mA, B 30mA; Luminous Intensity / Color:R 30mcd, G 30mcd, B 20mcd RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3318
Product Name Led Surface Mount; Led Color Kingbright
LED Package: 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details