Kingbright Corporation LEDs KA-4040SYSK

Description
Right Angle LED Yellow 4x4mm
Request a Quote Datasheet
Description
Right Angle LED Yellow 4x4mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624648 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 4x4mm

Right Angle LED Yellow 4x4mm

Supplier's Site
LEDs - 8624648P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 4x4mm

Right Angle LED Yellow 4x4mm

Supplier's Site
LEDs - 1461556 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle LED Yellow 4x4mm

Right Angle LED Yellow 4x4mm

Supplier's Site
Optics - LEDs - Light Pipes - KA-4040SYSK - 1067059-KA-4040SYSK - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KA-4040SYSK
1067059-KA-4040SYSK
Optics - LEDs - Light Pipes - KA-4040SYSK 1067059-KA-4040SYSK
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067059-KA-4040SYSK Color: Yellow Length: 4 mm Mounting: SMD (SMT) Forward Voltage: 2 V Luminous Intensity: 250 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 3.6 mm Number of Pins: 2 Wavelength: 590 nm Width: 4 mm Categories: Optics - LEDs - Light Pipes Case / Package: 120 Number of LEDs: 1 Lens Style: Flat, Round, Square Alternative Parts (Cross-Reference): KA-4040SYSKKA4040SYS K; Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 590 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067059-KA-4040SYSK
Color: Yellow
Length: 4 mm
Mounting: SMD (SMT)
Forward Voltage: 2 V
Luminous Intensity: 250 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 3.6 mm
Number of Pins: 2
Wavelength: 590 nm
Width: 4 mm
Categories: Optics - LEDs - Light Pipes
Case / Package: 120
Number of LEDs: 1
Lens Style: Flat, Round, Square
Alternative Parts (Cross-Reference): KA-4040SYSKKA4040SYSK;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 590 nm

Buy Now
Led, Yellow, 250Mcd, 590Nm; Led Color Kingbright - 83T2874 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 250Mcd, 590Nm; Led Color Kingbright
83T2874
Led, Yellow, 250Mcd, 590Nm; Led Color Kingbright 83T2874
LED, YELLOW, 250MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

LED, YELLOW, 250MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:250mcd; Viewing Angle:120°; Lens Shape:Round with Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624648 8624648P 1067059-KA-4040SYSK 83T2874
Product Name LEDs LEDs Optics - LEDs - Light Pipes - KA-4040SYSK Led, Yellow, 250Mcd, 590Nm; Led Color Kingbright
LED Package: 4 x 4 x 3.6mm
LED Type Yellow; Clear Yellow; Yellow Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 250 milliCandela 250 milliCandela 250 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details