Kingbright Corporation Led, Yellow, 2.4Mm, 20Mcd, 588Nm; Led Color Kingbright KA-3528YC

Description
LED, YELLOW, 2.4MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, 2.4MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, 2.4Mm, 20Mcd, 588Nm; Led Color Kingbright - 38K3317 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.4Mm, 20Mcd, 588Nm; Led Color Kingbright
38K3317
Led, Yellow, 2.4Mm, 20Mcd, 588Nm; Led Color Kingbright 38K3317
LED, YELLOW, 2.4MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, 2.4MM, 20MCD, 588NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:588nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3317
Product Name Led, Yellow, 2.4Mm, 20Mcd, 588Nm; Led Color Kingbright
LED Package: 2.4mm
LED Type Yellow; Yellow
Peak Wavelength 588 nm (5880 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-223Y/2500 - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Yellow
Viewing Angle 30 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details