Kingbright Corporation Led, Red, 100Mcd, 630Nm, Smd; Led Color Kingbright KA-3528SURCKT-09

Description
LED, RED, 100MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, RED, 100MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 100Mcd, 630Nm, Smd; Led Color Kingbright - 62X8945 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 100Mcd, 630Nm, Smd; Led Color Kingbright
62X8945
Led, Red, 100Mcd, 630Nm, Smd; Led Color Kingbright 62X8945
LED, RED, 100MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, RED, 100MCD, 630NM, SMD; LED Color:Red; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:1.95V; Wavelength Typ:630nm; Luminous Intensity:100mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 62X8945
Product Name Led, Red, 100Mcd, 630Nm, Smd; Led Color Kingbright
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 120 degrees
Luminous Intensity 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880405 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 25 x 25 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details