Kingbright Corporation Led, Green, 2.4Mm, 20Mcd, 565Nm; Led Color Kingbright KA-3528SGC

Description
LED, GREEN, 2.4MM, 20MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 2.4MM, 20MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 2.4Mm, 20Mcd, 565Nm; Led Color Kingbright - 38K3314 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 20Mcd, 565Nm; Led Color Kingbright
38K3314
Led, Green, 2.4Mm, 20Mcd, 565Nm; Led Color Kingbright 38K3314
LED, GREEN, 2.4MM, 20MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 2.4MM, 20MCD, 565NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:565nm; Luminous Intensity:20mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 38K3314
Product Name Led, Green, 2.4Mm, 20Mcd, 565Nm; Led Color Kingbright
LED Package: 2.4mm
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details
LED Indication - Discrete - C503B-ACN-CW0Y0252-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details