Kingbright Corporation LED Indication - Discrete - AA4040CGCK AA4040CGCK

Description
Manufacturer: Kingbright Win Source Part Number: 1134885-AA4040CGCK Packaging: Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: 2-SMD, Boomerang Height (Maximum): 4.00mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Parts Dimension: 4.00mm L x 3.60mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 1134885-AA4040CGCK Packaging: Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: 2-SMD, Boomerang Height (Maximum): 4.00mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Parts Dimension: 4.00mm L x 3.60mm W Voltage - Forward (Vf): 2.1V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - AA4040CGCK
1134885-AA4040CGCK
LED Indication - Discrete - AA4040CGCK 1134885-AA4040CGCK
Manufacturer: Kingbright Win Source Part Number: 1134885-AA4040CGCK Packaging: Reel Mounting Style: SMT, Right Angle Color: Green Configuration: Standard Viewing Angle: 90° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 70mcd Current - Test: 20mA Wavelength - Dominant: 570nm Wavelength - Peak: 574nm Categories: Optoelectronics Supplier Device Package: SMD Lens Style: Round with Flat Top Lens Size: 2.40mm Dia Manufacturer Homepage: www.us.kingbright.co m Manufacturer Package: 2-SMD, Boomerang Height (Maximum): 4.00mm Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 4 (72 Hours) Parts Dimension: 4.00mm L x 3.60mm W Voltage - Forward (Vf): 2.1V

Manufacturer: Kingbright
Win Source Part Number: 1134885-AA4040CGCK
Packaging: Reel
Mounting Style: SMT, Right Angle
Color: Green
Configuration: Standard
Viewing Angle: 90°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 70mcd
Current - Test: 20mA
Wavelength - Dominant: 570nm
Wavelength - Peak: 574nm
Categories: Optoelectronics
Supplier Device Package: SMD
Lens Style: Round with Flat Top
Lens Size: 2.40mm Dia
Manufacturer Homepage: www.us.kingbright.com
Manufacturer Package: 2-SMD, Boomerang
Height (Maximum): 4.00mm
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 4 (72 Hours)
Parts Dimension: 4.00mm L x 3.60mm W
Voltage - Forward (Vf): 2.1V

Buy Now
LED Indication - Discrete - 754-1017-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1017-6-ND
LED Indication - Discrete 754-1017-6-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1017-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1017-2-ND
LED Indication - Discrete 754-1017-2-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1017-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1017-1-ND
LED Indication - Discrete 754-1017-1-ND
Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Green 570nm LED Indication - Discrete 2.1V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040CGCK
Standard LEDs - SMD AA4040CGCK
Standard LEDs - SMD Green 570nm Water Clear 70mcd

Standard LEDs - SMD Green 570nm Water Clear 70mcd

Buy Now Datasheet
LED; 4.0X4.0MM RA.GREEN SMD LED, SMD LED, T&R - 70062772 - Allied Electronics, Inc.
Fort Worth, TX, USA
LED; 4.0X4.0MM RA.GREEN SMD LED, SMD LED, T&R
70062772
LED; 4.0X4.0MM RA.GREEN SMD LED, SMD LED, T&R 70062772
The Green source color devices are made with AlGaInP on GaAs substrate Light Emitting Diode. Suitable for all SMT assembly and solder process. Available on tape and reel. Ideal for backlighting.

The Green source color devices are made with AlGaInP on GaAs substrate Light Emitting Diode.
Suitable for all SMT assembly and solder process.
Available on tape and reel.
Ideal for backlighting.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1134885-AA4040CGCK 754-1017-6-ND AA4040CGCK 70062772
Product Name LED Indication - Discrete - AA4040CGCK LED Indication - Discrete Standard LEDs - SMD LED; 4.0X4.0MM RA.GREEN SMD LED, SMD LED, T&R
LED Type Green; Green Green Green
Peak Wavelength 570 nm (5700 Å) 574 nm (5740 Å) 574 nm (5740 Å)
Viewing Angle 90 degrees 120 degrees
Lens Type Flat Lens Flat Lens Flat Lens
Additional Wavelength 570nm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269567 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
LED Indication - Discrete - 754-2082-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Multi-Colored
Peak Wavelength 574 to 645 nm (5740 to 6450 Å)
View Details