Kingbright Corporation LEDs KA-3528SECKT

Description
Orange LED 3.5x2.8x1.9mm PLCC-2
Request a Quote
Description
Orange LED 3.5x2.8x1.9mm PLCC-2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Kingbright KA-3528SECKT is a Super Bright Orange LED designed for surface mount technology (SMT) applications. It features a luminous intensity of 300 mcd at a forward current of 20 mA and a dominant wavelength of 601 nm. The LED has a viewing angle of 120 degrees, making it suitable for various lighting applications, including backlighting. This LED is packaged on tape and reel, with 2000 pieces per reel, facilitating automated assembly processes. It is RoHS compliant and has a moisture sensitivity level of 4. The device operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75 mW. The forward voltage is specified at 2.1 V, with a maximum of 2.5 V. The KA-3528SECKT is recommended for reflow soldering to ensure optimal performance and reliability.

Datasheet Summary
Powered by GS/AI

The Kingbright KA-3528SECKT is a Super Bright Orange LED designed for surface mount technology (SMT) applications. It features a luminous intensity of 300 mcd at a forward current of 20 mA and a dominant wavelength of 601 nm. The LED has a viewing angle of 120 degrees, making it suitable for various lighting applications, including backlighting. This LED is packaged on tape and reel, with 2000 pieces per reel, facilitating automated assembly processes. It is RoHS compliant and has a moisture sensitivity level of 4. The device operates within a temperature range of -40°C to +85°C and has a maximum power dissipation of 75 mW. The forward voltage is specified at 2.1 V, with a maximum of 2.5 V. The KA-3528SECKT is recommended for reflow soldering to ensure optimal performance and reliability.

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8609093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED 3.5x2.8x1.9mm PLCC-2

Orange LED 3.5x2.8x1.9mm PLCC-2

Supplier's Site
LEDs - 8609093 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED 3.5x2.8x1.9mm PLCC-2

Orange LED 3.5x2.8x1.9mm PLCC-2

Supplier's Site
LEDs - 1651810 - RS Components, Ltd.
Corby, Northants, United Kingdom
Orange LED 3.5x2.8x1.9mm PLCC-2

Orange LED 3.5x2.8x1.9mm PLCC-2

Supplier's Site
Led, Orange, 2.4Mm, 300Mcd, 601Nm; Led Color Kingbright - 56P5087 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 2.4Mm, 300Mcd, 601Nm; Led Color Kingbright
56P5087
Led, Orange, 2.4Mm, 300Mcd, 601Nm; Led Color Kingbright 56P5087
LED, ORANGE, 2.4MM, 300MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:300mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 2.4MM, 300MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:601nm; Luminous Intensity:300mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8609093P 8609093 56P5087
Product Name LEDs LEDs Led, Orange, 2.4Mm, 300Mcd, 601Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2.1 volts
LED Package: 3.5 x 2.8 x 1.9mm 2.4mm
LED Type Orange; Clear Orange; Orange
Peak Wavelength 601 nm (6010 Å) 601 nm (6010 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736271 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 120 degrees
View Details
Wide Angle TO-39 Package 850 nm Emitter - OD-250 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-39
LED Type Near Infrared
Peak Wavelength 850 nm (8500 Å)
View Details