Kingbright Corporation Optics - LEDs - Light Pipes - KA-3528QBC-D KA-3528QBC-D

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067045-KA-3528QBC-D Packaging: Cut Tape Color: Blue Forward Voltage: 3.5 V Luminous Intensity: 200 mcd Power Dissipation: 105 mW Peak Wavelength: 464 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 464 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): OVS-3003; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067045-KA-3528QBC-D Packaging: Cut Tape Color: Blue Forward Voltage: 3.5 V Luminous Intensity: 200 mcd Power Dissipation: 105 mW Peak Wavelength: 464 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 464 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): OVS-3003; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KA-3528QBC-D - 1067045-KA-3528QBC-D - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KA-3528QBC-D
1067045-KA-3528QBC-D
Optics - LEDs - Light Pipes - KA-3528QBC-D 1067045-KA-3528QBC-D
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067045-KA-3528QBC-D Packaging: Cut Tape Color: Blue Forward Voltage: 3.5 V Luminous Intensity: 200 mcd Power Dissipation: 105 mW Peak Wavelength: 464 nm Forward Current: 20 mA Viewing Angle: 120 ° Number of Pins: 2 Wavelength: 464 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Lens Style: Round Alternative Parts (Cross-Reference): OVS-3003; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067045-KA-3528QBC-D
Packaging: Cut Tape
Color: Blue
Forward Voltage: 3.5 V
Luminous Intensity: 200 mcd
Power Dissipation: 105 mW
Peak Wavelength: 464 nm
Forward Current: 20 mA
Viewing Angle: 120 °
Number of Pins: 2
Wavelength: 464 nm
Width: 3.5 mm
Categories: Optics - LEDs - Light Pipes
Lens Style: Round
Alternative Parts (Cross-Reference): OVS-3003;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC

Buy Now
Led, Blue, 2.4Mm, 200Mcd, 464Nm; Led Color Kingbright - 38K3311 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.4Mm, 200Mcd, 464Nm; Led Color Kingbright
38K3311
Led, Blue, 2.4Mm, 200Mcd, 464Nm; Led Color Kingbright 38K3311
LED, BLUE, 2.4MM, 200MCD, 464NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:464nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, BLUE, 2.4MM, 200MCD, 464NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:3.5V; Wavelength Typ:464nm; Luminous Intensity:200mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067045-KA-3528QBC-D 38K3311
Product Name Optics - LEDs - Light Pipes - KA-3528QBC-D Led, Blue, 2.4Mm, 200Mcd, 464Nm; Led Color Kingbright
LED Type Blue; Blue Blue; Blue
Peak Wavelength 464 nm (4640 Å) 464 nm (4640 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 200 milliCandela 200 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043931 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 475-GWCSSRM3.EM-M9N2-A737-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 3000 K
View Details
2 suppliers