Kingbright Corporation Led, Green, 90Mcd, 525Nm, Smd; Led Colour Kingbright KA-3528LVZGCKT

Description
LED, GREEN, 90MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 90MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 90Mcd, 525Nm, Smd; Led Colour Kingbright - 94Y5909 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 90Mcd, 525Nm, Smd; Led Colour Kingbright
94Y5909
Led, Green, 90Mcd, 525Nm, Smd; Led Colour Kingbright 94Y5909
LED, GREEN, 90MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

LED, GREEN, 90MCD, 525NM, SMD; LED Colour:Green; LED Mounting:SMD; LED Case Size:3.2mm x 2.8mm; Forward Current If:2mA; Forward Voltage:2.65V; Wavelength Typ:525nm; Luminous Intensity:90mcd; Viewing Angle:120°; Lens Shape:Round; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 94Y5909
Product Name Led, Green, 90Mcd, 525Nm, Smd; Led Colour Kingbright
LED Type Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 120 degrees
Luminous Intensity 90 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269527 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Optical Power Output 1050 milliwatts
View Details
LED Indication - Discrete - 1497-1313-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Red; Green; Multi-Colored
Peak Wavelength 515 to 645 nm (5150 to 6450 Å)
View Details
Indicator, Led Pcb, 5Mm, Red, 2V; Led Color Lumex - 09J9621 - Newark, An Avnet Company
Specs
LED Package: T-1 3/4 (5mm)
LED Type Red; Red
Viewing Angle 60 degrees
View Details