ITW Electronic Component Solutions - Lumex Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs SSF-LXH2103LIGD/4

Description
Win Source Part Number: 1238253-SSF-LXH2103L IGD/4 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 100 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 25mcd Wavelength - Peak: 565nm, 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH2103LIGD/4R Base Product Number: SSF-LXH2103
Request a Quote Datasheet
Description
Win Source Part Number: 1238253-SSF-LXH2103L IGD/4 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 100 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 25mcd Wavelength - Peak: 565nm, 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH2103LIGD/4R Base Product Number: SSF-LXH2103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
1238253-SSF-LXH2103LIGD/4
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs 1238253-SSF-LXH2103LIGD/4
Win Source Part Number: 1238253-SSF-LXH2103L IGD/4 Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs Color: Green (x 1), Red (x 1) Package: Bulk Voltage Rating: 2.2V Green, 2V Red Standard Package: 100 Configuration: 2 High Viewing Angle: 60° Millicandela Rating: 25mcd Wavelength - Peak: 565nm, 635nm Current: 20mA Lens Type: Diffused, Tinted Mounting Type: Through Hole, Right Angle Lens Style: Round with Domed Top Lens Size: 3mm, T-1 ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Lumex Opto/Components Inc. Other Names: SSF-LXH2103LIGD/4R Base Product Number: SSF-LXH2103

Win Source Part Number: 1238253-SSF-LXH2103LIGD/4
Category: Optoelectronics>LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
Color: Green (x 1), Red (x 1)
Package: Bulk
Voltage Rating: 2.2V Green, 2V Red
Standard Package: 100
Configuration: 2 High
Viewing Angle: 60°
Millicandela Rating: 25mcd
Wavelength - Peak: 565nm, 635nm
Current: 20mA
Lens Type: Diffused, Tinted
Mounting Type: Through Hole, Right Angle
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Lumex Opto/Components Inc.
Other Names: SSF-LXH2103LIGD/4R
Base Product Number: SSF-LXH2103

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1238253-SSF-LXH2103LIGD/4
Product Name Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
ES2 LED Backlight Module 2 Chip - Warm White - MD-BW-ES2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 480 milliwatts
View Details