Kingbright Corporation Optics - LEDs - Light Pipes - KA-3528CGCKT KA-3528CGCKT

Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067043-KA-3528CGCKT Packaging: Cut Tape Color: Green Length: 2.8 mm Forward Voltage: 2.1 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 1.9 mm Number of Pins: 2 Wavelength: 570 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): KA-3528CGCKTKA3528CG CKT; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet
Description
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067043-KA-3528CGCKT Packaging: Cut Tape Color: Green Length: 2.8 mm Forward Voltage: 2.1 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 1.9 mm Number of Pins: 2 Wavelength: 570 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): KA-3528CGCKTKA3528CG CKT; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optics - LEDs - Light Pipes - KA-3528CGCKT - 1067043-KA-3528CGCKT - Win Source Electronics
Laguna Hills, CA, United States
Optics - LEDs - Light Pipes - KA-3528CGCKT
1067043-KA-3528CGCKT
Optics - LEDs - Light Pipes - KA-3528CGCKT 1067043-KA-3528CGCKT
Manufacturer: Kingbright Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1067043-KA-3528CGCKT Packaging: Cut Tape Color: Green Length: 2.8 mm Forward Voltage: 2.1 V Luminous Intensity: 60 mcd Forward Current: 20 mA Viewing Angle: 120 ° Lens Color: Clear Height: 1.9 mm Number of Pins: 2 Wavelength: 570 nm Width: 3.5 mm Categories: Optics - LEDs - Light Pipes Number of LEDs: 1 Lens Style: Round Alternative Parts (Cross-Reference): KA-3528CGCKTKA3528CG CKT; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant REACH SVHC: No SVHC Dominant Wavelength: 570 nm

Manufacturer: Kingbright Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1067043-KA-3528CGCKT
Packaging: Cut Tape
Color: Green
Length: 2.8 mm
Forward Voltage: 2.1 V
Luminous Intensity: 60 mcd
Forward Current: 20 mA
Viewing Angle: 120 °
Lens Color: Clear
Height: 1.9 mm
Number of Pins: 2
Wavelength: 570 nm
Width: 3.5 mm
Categories: Optics - LEDs - Light Pipes
Number of LEDs: 1
Lens Style: Round
Alternative Parts (Cross-Reference): KA-3528CGCKTKA3528CGCKT;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Dominant Wavelength: 570 nm

Buy Now
LEDs - 8609084P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED 3.5x2.8x1.9mm PLCC-2

Green LED 3.5x2.8x1.9mm PLCC-2

Supplier's Site
LEDs - 1651808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED 3.5x2.8x1.9mm PLCC-2

Green LED 3.5x2.8x1.9mm PLCC-2

Supplier's Site
Led, Green, 2.4Mm, 60Mcd, 570Nm; Led Color Kingbright - 56P5082 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 2.4Mm, 60Mcd, 570Nm; Led Color Kingbright
56P5082
Led, Green, 2.4Mm, 60Mcd, 570Nm; Led Color Kingbright 56P5082
LED, GREEN, 2.4MM, 60MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

LED, GREEN, 2.4MM, 60MCD, 570NM; LED Color:Green; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:570nm; Luminous Intensity:60mcd; Viewing Angle:120°; Lens Shape:Round; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1067043-KA-3528CGCKT 8609084P 1651808 56P5082
Product Name Optics - LEDs - Light Pipes - KA-3528CGCKT LEDs LEDs Led, Green, 2.4Mm, 60Mcd, 570Nm; Led Color Kingbright
LED Type Green; Green Green; Clear Green; Green
Peak Wavelength 570 nm (5700 Å) 570 nm (5700 Å) 570 nm (5700 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 60 milliCandela 100 milliCandela 60 milliCandela
Forward Current 20 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736285 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
LED White Lighting - 516-3966-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
2 suppliers