The KA-3528ASEC is a Super Bright Orange LED designed for surface mount technology (SMT) applications. It features a luminous intensity of 350 millicandelas and a dominant wavelength of 601 nanometers, making it suitable for various lighting applications, including backlighting. The LED has a viewing angle of 120 degrees and operates with a forward voltage of 2 to 2.5 volts at a forward current of 20 milliamps. This product is RoHS compliant and comes in a tape and reel packaging of 1500 pieces, facilitating automated assembly processes. It has a moisture sensitivity level of 4, indicating that it requires proper handling to avoid moisture-related issues. The operating temperature range is from -40°C to +85°C, allowing for versatility in different environmental conditions. The absolute maximum ratings include a power dissipation of 125 milliwatts and a peak forward current of 195 milliamps.
LED, ORANGE, 2.4MM, 350MCD, 601NM; LED Color:Orange; LED Mounting:SMD; Bulb Size:2.4mm; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:601nm; Luminous Intensity:350mcd; Viewing Angle:120°; Lens Shape:Round RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 56P5088 |
| Product Name | Led, Orange, 2.4Mm, 350Mcd, 601Nm; Led Color Kingbright |
| LED Package: | 2.4mm |
| LED Type | Orange; Orange |
| Peak Wavelength | 601 nm (6010 Å) |
| Viewing Angle | 120 degrees |