IDEA, Inc. G61B Series G61B/I2

Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Description
Lamp located 5.08 mm above the PCB, pinout reverse optional
Datasheet
Datasheet Summary
Powered by GS/AI

The G61B/I2 is a T-1 size right-angle indicator designed for PCB mounting, suitable for logic status, position, or fault indication. The lamp is positioned 5.08 mm above the PCB, allowing for compatibility with other series such as G61XB and G95XB. This model can be ordered with a reversed pinout by adding ,Äú-RL,Äù to the order code. The G61B/I2 features a tinted diffused epoxy and operates at a typical forward current of 2 mA, with a peak wavelength of 635 nm for red, 565 nm for green, and 585 nm for yellow. The luminous intensity at 20 mA is 1.0 mcd for the G61B/I2, making it suitable for applications requiring low power consumption.

Datasheet Summary
Powered by GS/AI

The G61B/I2 is a T-1 size right-angle indicator designed for PCB mounting, suitable for logic status, position, or fault indication. The lamp is positioned 5.08 mm above the PCB, allowing for compatibility with other series such as G61XB and G95XB. This model can be ordered with a reversed pinout by adding ,Äú-RL,Äù to the order code. The G61B/I2 features a tinted diffused epoxy and operates at a typical forward current of 2 mA, with a peak wavelength of 635 nm for red, 565 nm for green, and 585 nm for yellow. The luminous intensity at 20 mA is 1.0 mcd for the G61B/I2, making it suitable for applications requiring low power consumption.

Suppliers

Company
Product
Description
Supplier Links
Brea, CA, USA
G61B Series
G61B/I2
G61B Series G61B/I2
Lamp located 5.08 mm above the PCB, pinout reverse optional

Lamp located 5.08 mm above the PCB, pinout reverse optional

Supplier's Site Datasheet

Technical Specifications

  IDEA, Inc.
Product Category Light Emitting Diodes (LED)
Product Number G61B/I2
Product Name G61B Series
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238255-SSF-LXH103USBD - Win Source Electronics
Specs
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 60 degrees
View Details
2 suppliers