Kingbright Corporation Led, Red, 300Mcd, 660Nm; Led Color Kingbright KA-3022SRC-4.5SF

Description
LED, RED, 300MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.7mm x 2.5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet
Description
LED, RED, 300MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.7mm x 2.5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, 300Mcd, 660Nm; Led Color Kingbright - 25M9936 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, 300Mcd, 660Nm; Led Color Kingbright
25M9936
Led, Red, 300Mcd, 660Nm; Led Color Kingbright 25M9936
LED, RED, 300MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.7mm x 2.5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, RED, 300MCD, 660NM; LED Color:Red; LED Mounting:SMD; Bulb Size:1.7mm x 2.5mm; Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:640nm; Luminous Intensity:300mcd; Viewing Angle:90°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 25M9936
Product Name Led, Red, 300Mcd, 660Nm; Led Color Kingbright
LED Package: 1.7mm x 2.5mm
LED Type Red; Red
Peak Wavelength 640 nm (6400 Å)
Viewing Angle 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169853 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Specs
LED Type White; Multi-Colored; White, Warm
Forward Voltage 2.85 volts
View Details