Kingbright Corporation LEDs KA-2810ASYSK

Description
Right Angle Chip LED Yellow 2.8x0.8mm
Request a Quote Datasheet
Description
Right Angle Chip LED Yellow 2.8x0.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624610P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Yellow 2.8x0.8mm

Right Angle Chip LED Yellow 2.8x0.8mm

Supplier's Site
LEDs - 8624610 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Yellow 2.8x0.8mm

Right Angle Chip LED Yellow 2.8x0.8mm

Supplier's Site
LEDs - 1697808 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Yellow 2.8x0.8mm

Right Angle Chip LED Yellow 2.8x0.8mm

Supplier's Site
Led, Yellow, 2.8 X 0.8Mm, 200Mcd, 590Nm; Led Color Kingbright - 28W1793 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, 2.8 X 0.8Mm, 200Mcd, 590Nm; Led Color Kingbright
28W1793
Led, Yellow, 2.8 X 0.8Mm, 200Mcd, 590Nm; Led Color Kingbright 28W1793
LED, YELLOW, 2.8 X 0.8MM, 200MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:200mcd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:-RoHS Compliant: Yes

LED, YELLOW, 2.8 X 0.8MM, 200MCD, 590NM; LED Color:Yellow; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:590nm; Luminous Intensity:200mcd; Viewing Angle:110°; Lens Shape:Rectangular; MSL:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624610P 8624610 28W1793
Product Name LEDs LEDs Led, Yellow, 2.8 X 0.8Mm, 200Mcd, 590Nm; Led Color Kingbright
Forward Voltage 2.5 volts 2 volts
LED Package: 2.8 x 0.8 x 1.2mm
LED Type Yellow; Clear Yellow; Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 846-SLR343EC4T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Green; Blue; Multi-Colored
Peak Wavelength 525 nm (5250 Å)
View Details
2 suppliers