Kingbright Corporation LEDs KA-2810AQBS-D

Description
Right Angle Chip LED Blue 2.8x0.8mm
Request a Quote Datasheet
Description
Right Angle Chip LED Blue 2.8x0.8mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 8624604P - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Blue 2.8x0.8mm

Right Angle Chip LED Blue 2.8x0.8mm

Supplier's Site
LEDs - 8624604 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Blue 2.8x0.8mm

Right Angle Chip LED Blue 2.8x0.8mm

Supplier's Site
LEDs - 1461555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Right Angle Chip LED Blue 2.8x0.8mm

Right Angle Chip LED Blue 2.8x0.8mm

Supplier's Site
Led, Blue, 2.8 X 0.8Mm, 150Mcd, 470Nm; Led Color Kingbright - 28W1789 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 2.8 X 0.8Mm, 150Mcd, 470Nm; Led Color Kingbright
28W1789
Led, Blue, 2.8 X 0.8Mm, 150Mcd, 470Nm; Led Color Kingbright 28W1789
LED, BLUE, 2.8 X 0.8MM, 150MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:150mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

LED, BLUE, 2.8 X 0.8MM, 150MCD, 470NM; LED Color:Blue; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.3V; Wavelength Typ:470nm; Luminous Intensity:150mcd; Viewing Angle:110°; Lens Shape:Rectangular RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 8624604P 8624604 28W1789
Product Name LEDs LEDs Led, Blue, 2.8 X 0.8Mm, 150Mcd, 470Nm; Led Color Kingbright
Forward Voltage 4 volts 3.3 volts
LED Package: 2.8 x 0.8 x 1.2mm
LED Type Blue; Clear Blue; Blue
Peak Wavelength 465 nm (4650 Å) 470 nm (4700 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details