ECO Light LED Sylvania Backlight 2G Bl04 LED Module White MD-OS-BL04-W

Description
The Osram Sylvania BACKlight 2G BL04 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 4 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL04 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof
Datasheet
Description
The Osram Sylvania BACKlight 2G BL04 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 4 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL04 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sylvania Backlight 2G Bl04 LED Module White - MD-OS-BL04-W - ECO Light LED
Sparks, NV, USA
Sylvania Backlight 2G Bl04 LED Module White
MD-OS-BL04-W
Sylvania Backlight 2G Bl04 LED Module White MD-OS-BL04-W
The Osram Sylvania BACKlight 2G BL04 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 4 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL04 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof

The Osram Sylvania BACKlight 2G BL04 LED modules are a superior quality backlight module for channel letters, architectural cove lighting, and many other backlighting projects. This product easily conforms to circular and curved layouts. Each module has 4 high quality Osram SMD LEDs on board which are very bright for the low wattage used. The housing provides water resistant protection. These modules are suitable for 24" or smaller channel letters. An Osram 10VDC power supply is required. There is no mounting tape included with these modules, please order separately. UL approved for use in UL Channel letters and boxes. Sylvania BL04 LED BACKlight Modules have a 5 year warranty and a 2 year labor replacement warranty from Sylvania. Note; Module is non-submersible / non-UV proof

Supplier's Site Datasheet

Technical Specifications

  ECO Light LED
Product Category Light Emitting Diodes (LED)
Product Number MD-OS-BL04-W
Product Name Sylvania Backlight 2G Bl04 LED Module White
LED Type White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121837 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Super Nova 2 LED Module White - MD-EL-SN2-W - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type White
Viewing Angle 22 degrees
View Details
2 suppliers