Kingbright Corporation LEDs DLC2/6GD

Description
Green diffused 2 pin LED,DLC2-6GD 25mA
Request a Quote Datasheet
Description
Green diffused 2 pin LED,DLC2-6GD 25mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LEDs - 2471870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused 2 pin LED,DLC2-6GD 25mA

Green diffused 2 pin LED,DLC2-6GD 25mA

Supplier's Site
Led, Green, 20Mm, 53.3Mcd, 568Nm; Led Color Kingbright - 25M8951 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 20Mm, 53.3Mcd, 568Nm; Led Color Kingbright
25M8951
Led, Green, 20Mm, 53.3Mcd, 568Nm; Led Color Kingbright 25M8951
LED, GREEN, 20MM, 53.3MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:10mA; Forward Voltage:6V; Wavelength Typ:568nm; Luminous Intensity:53.3mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

LED, GREEN, 20MM, 53.3MCD, 568NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:20mm; Forward Current If:10mA; Forward Voltage:6V; Wavelength Typ:568nm; Luminous Intensity:53.3mcd; Viewing Angle:120°; Lens Shape:Round; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 2471870 25M8951
Product Name LEDs Led, Green, 20Mm, 53.3Mcd, 568Nm; Led Color Kingbright
LED Package: 20mm 20mm
LED Type Green; Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Viewing Angle 120 degrees 120 degrees
Luminous Intensity 40 milliCandela 53.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736296P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details