Kingbright Corporation 20MM.JUMBO.YEL.LED DLC/6YD

Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MM.JUMBO.YEL.LED - DLC/6YD - Kingbright Corporation
City of Industry, CA, USA
20MM.JUMBO.YEL.LED
DLC/6YD
20MM.JUMBO.YEL.LED DLC/6YD
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors

Features and Applications

  • 12 pins
  • Lower power consumption
  • Wide viewing angle
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • Solid state reliability
  • RoHS compliant
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
LEDs - 8614455 - RS Components, Ltd.
Corby, Northants, United Kingdom
Yellow LED Round 20mm 12-pin

Yellow LED Round 20mm 12-pin

Supplier's Site

Technical Specifications

  Kingbright Corporation RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number DLC/6YD 8614455
Product Name 20MM.JUMBO.YEL.LED LEDs
LED Package: Round-20mm 20 (dia.) x 13.5mm
LED Type Yellow Yellow; Yellow
Peak Wavelength 588 nm (5880 Å) 588 nm (5880 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLR-342DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
3 suppliers
Led Light Bar, White, 2100Lm, 14W; Light Color Sylvania - 23AH0673 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 14000 milliwatts
View Details