Kingbright Corporation 20MM.JUMBO.GRN.LED DLC/6SGD

Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Request a Quote Datasheet
Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MM.JUMBO.GRN.LED - DLC/6SGD - Kingbright Corporation
City of Industry, CA, USA
20MM.JUMBO.GRN.LED
DLC/6SGD
20MM.JUMBO.GRN.LED DLC/6SGD
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors

Features and Applications

  • 12 pins
  • Lower power consumption
  • Wide viewing angle
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • Solid state reliability
  • RoHS compliant
  • Status indication
  • Available in various colors
Supplier's Site Datasheet
LEDs - 8614442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green LED Round 20mm 12-pin

Green LED Round 20mm 12-pin

Supplier's Site

Technical Specifications

  Kingbright Corporation RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number DLC/6SGD 8614442
Product Name 20MM.JUMBO.GRN.LED LEDs
LED Package: Round-20mm 20 (dia.) x 13.5mm
LED Type Green Green; Green
Peak Wavelength 568 nm (5680 Å) 568 nm (5680 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
DURIS® low and mid power LEDs - GW JDSMS1.CC - OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 2700 to 4000 K
Viewing Angle 120 degrees
View Details