Kingbright Corporation 20MM.JUMBO.GRN.LED DLC/6GD

Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Datasheet
Description
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
20MM.JUMBO.GRN.LED - DLC/6GD - Kingbright Corporation
City of Industry, CA, USA
20MM.JUMBO.GRN.LED
DLC/6GD
20MM.JUMBO.GRN.LED DLC/6GD
Features and Applications 12 pins Lower power consumption Wide viewing angle Excellent on/off contrast Easily mounted on PC boards or sockets Solid state reliability RoHS compliant Status indication Available in various colors

Features and Applications

  • 12 pins
  • Lower power consumption
  • Wide viewing angle
  • Excellent on/off contrast
  • Easily mounted on PC boards or sockets
  • Solid state reliability
  • RoHS compliant
  • Status indication
  • Available in various colors
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number DLC/6GD
Product Name 20MM.JUMBO.GRN.LED
LED Package: Round-20mm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X2.0MM YELLOW SMD LED - AA3021SYSK - Kingbright Corporation
Specs
LED Package: PLCC SMD-3.0X2.0mm
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
3 suppliers