Kingbright Corporation 3.0X2.0MM YELLOW SMD LED AA3021SYSK

Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote
Description
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AA3021SYSK is a 3.0 x 2.0 mm surface mount yellow LED from Kingbright Corporation, designed for compact optoelectronic applications. It features a luminous intensity of 200 mcd at a forward current of 20 mA, with a peak emission wavelength of 590 nm. The LED has a viewing angle of 120 degrees, making it suitable for a variety of applications including backlighting, status indicators, and wearable devices. It operates with a forward voltage of 2.0 to 2.5 V and has a maximum forward current rating of 30 mA. The device is halogen-free, RoHS compliant, and comes in a reel of 2000 pieces. It has a moisture sensitivity level of 3, indicating moderate handling precautions are necessary. Proper electrostatic discharge precautions should be observed during handling to prevent damage.

Datasheet Summary
Powered by GS/AI

The AA3021SYSK is a 3.0 x 2.0 mm surface mount yellow LED from Kingbright Corporation, designed for compact optoelectronic applications. It features a luminous intensity of 200 mcd at a forward current of 20 mA, with a peak emission wavelength of 590 nm. The LED has a viewing angle of 120 degrees, making it suitable for a variety of applications including backlighting, status indicators, and wearable devices. It operates with a forward voltage of 2.0 to 2.5 V and has a maximum forward current rating of 30 mA. The device is halogen-free, RoHS compliant, and comes in a reel of 2000 pieces. It has a moisture sensitivity level of 3, indicating moderate handling precautions are necessary. Proper electrostatic discharge precautions should be observed during handling to prevent damage.

Suppliers

Company
Product
Description
Supplier Links
3.0X2.0MM YELLOW SMD LED - AA3021SYSK - Kingbright Corporation
City of Industry, CA, USA
3.0X2.0MM YELLOW SMD LED
AA3021SYSK
3.0X2.0MM YELLOW SMD LED AA3021SYSK
Features and Applications 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED Low power consumption Package : 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Illuminating icon Status Indication Available in various colors

Features and Applications

  • 3.0 x 2.0 x 1.3mm (LxWxH) SMT LED
  • Low power consumption
  • Package : 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Illuminating icon
  • Status Indication
  • Available in various colors
Supplier's Site Datasheet
LED Indication - Discrete - 754-1530-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1530-6-ND
LED Indication - Discrete 754-1530-6-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1530-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1530-2-ND
LED Indication - Discrete 754-1530-2-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
LED Indication - Discrete - 754-1530-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1530-1-ND
LED Indication - Discrete 754-1530-1-ND
Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Yellow 590nm LED Indication - Discrete 2V 2-SMD, J-Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA3021SYSK
Standard LEDs - SMD AA3021SYSK
Standard LEDs - SMD Yellow Water Clear 590nm 200mcd

Standard LEDs - SMD Yellow Water Clear 590nm 200mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA3021SYSK 754-1530-6-ND AA3021SYSK
Product Name 3.0X2.0MM YELLOW SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: PLCC SMD-3.0X2.0mm 2-SMD, J-Lead
LED Type Yellow Yellow
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736274 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
SOT 23 RED SMD LED - AM23SRD-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1125-2-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details