Kingbright Corporation LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - DC10YWA DC10YWA

Description
Manufacturer: Kingbright Win Source Part Number: 730531-DC10YWA Packaging: Tube Mounting Style: Through Hole Color: Yellow (x 10) Voltage Rating: 2.1V Configuration: Bar - 10 Wide, DIP Millicandela Rating: 9mcd Wavelength - Peak: 590nm Current: 30mA Lens Type: Diffused, White Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: Kingbright Win Source Part Number: 730531-DC10YWA Packaging: Tube Mounting Style: Through Hole Color: Yellow (x 10) Voltage Rating: 2.1V Configuration: Bar - 10 Wide, DIP Millicandela Rating: 9mcd Wavelength - Peak: 590nm Current: 30mA Lens Type: Diffused, White Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - DC10YWA
730531-DC10YWA
LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - DC10YWA 730531-DC10YWA
Manufacturer: Kingbright Win Source Part Number: 730531-DC10YWA Packaging: Tube Mounting Style: Through Hole Color: Yellow (x 10) Voltage Rating: 2.1V Configuration: Bar - 10 Wide, DIP Millicandela Rating: 9mcd Wavelength - Peak: 590nm Current: 30mA Lens Type: Diffused, White Categories: Optoelectronics Lens Style: Round with Domed Top Lens Size: 3mm, T-1 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited)

Manufacturer: Kingbright
Win Source Part Number: 730531-DC10YWA
Packaging: Tube
Mounting Style: Through Hole
Color: Yellow (x 10)
Voltage Rating: 2.1V
Configuration: Bar - 10 Wide, DIP
Millicandela Rating: 9mcd
Wavelength - Peak: 590nm
Current: 30mA
Lens Type: Diffused, White
Categories: Optoelectronics
Lens Style: Round with Domed Top
Lens Size: 3mm, T-1
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)

Buy Now
LED BAR GRAPH 10SEG 590NM YLW - 432-DC10YWA - Utmel Electronic Limited
Hong Kong, China
LED BAR GRAPH 10SEG 590NM YLW
432-DC10YWA
LED BAR GRAPH 10SEG 590NM YLW 432-DC10YWA
LED BAR GRAPH 10SEG 590NM YLW

LED BAR GRAPH 10SEG 590NM YLW

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 730531-DC10YWA 432-DC10YWA
Product Name LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - DC10YWA LED BAR GRAPH 10SEG 590NM YLW
LED Type Yellow; Yellow (x 10) Yellow; Yellow (x 10)
Peak Wavelength 590 nm (5900 Å) 590 nm (5900 Å)
Lens Type Domed Lens Domed Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736350 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 367 nm (3670 Å)
Optical Power Output 10 milliwatts
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
PLCC-4 Tricolor Black Surface LED - ASMB-MTB1-0A3A2 - Broadcom Inc.
Specs
LED Package: PLCC-4
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
View Details
7 suppliers