Kingbright Corporation Led Spacer, 10.7Mm, Nylon 6.6, Pk1000; Height Kingbright BR-10.7

Description
LED SPACER, 10.7MM, NYLON 6.6, PK1000; Height:10.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes
Description
LED SPACER, 10.7MM, NYLON 6.6, PK1000; Height:10.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Spacer, 10.7Mm, Nylon 6.6, Pk1000; Height Kingbright - 27X8668 - Newark, An Avnet Company
Chicago, IL, United States
Led Spacer, 10.7Mm, Nylon 6.6, Pk1000; Height Kingbright
27X8668
Led Spacer, 10.7Mm, Nylon 6.6, Pk1000; Height Kingbright 27X8668
LED SPACER, 10.7MM, NYLON 6.6, PK1000; Height:10.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

LED SPACER, 10.7MM, NYLON 6.6, PK1000; Height:10.7mm; External Diameter:5.2mm; Spacer Material:Nylon 6.6 (Polyamide 6.6); Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 27X8668
Product Name Led Spacer, 10.7Mm, Nylon 6.6, Pk1000; Height Kingbright
Outside Diameter 0.2047 inch (5.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
Stainless Steel Standoffs - BSO4-832-30NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Spacers - 303743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details