Kingbright Corporation LED Color Lighting AT2520ZG10ZS

Description
LED Lighting Color - Green 530nm (Typ) 1008 (2520 Metric)
Request a Quote Datasheet
Description
LED Lighting Color - Green 530nm (Typ) 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Color Lighting - 754-1349-2-ND - DigiKey
Thief River Falls, MN, United States
LED Color Lighting
754-1349-2-ND
LED Color Lighting 754-1349-2-ND
LED Lighting Color - Green 530nm (Typ) 1008 (2520 Metric)

LED Lighting Color - Green 530nm (Typ) 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 754-1349-2-ND
Product Name LED Color Lighting
LED Package: 1008 (2520 Metric)
LED Type Green
Peak Wavelength 530 nm (5300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 67-1664-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
4 suppliers