Kingbright Corporation 3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APTR3216VW1F

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) - APTR3216VW1F - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
APTR3216VW1F
3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31) APTR3216VW1F
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTR3216VW1F
Product Name 3.2X1.6MM WHITE SMD LED (TYP. COLOR COORDINATES: X=0.31, Y=0.31)
LED Package: Chip-type White SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
4.0X4.0MM RA. GREEN SMD LED - AA4040ZGS - Kingbright Corporation
Specs
LED Package: Right Angle-4.0X4.0mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers