Kingbright Corporation 4.0X4.0MM RA. GREEN SMD LED AA4040ZGS

Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet
Description
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.0X4.0MM RA. GREEN SMD LED - AA4040ZGS - Kingbright Corporation
City of Industry, CA, USA
4.0X4.0MM RA. GREEN SMD LED
AA4040ZGS
4.0X4.0MM RA. GREEN SMD LED AA4040ZGS
Features and Applications Suitable for all SMT assembly and solder process Right angle / Side-fire orientation Package : 500pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlighting Suitable for edge lighting

Features and Applications

  • Suitable for all SMT assembly and solder process
  • Right angle / Side-fire orientation
  • Package : 500pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlighting
  • Suitable for edge lighting
Supplier's Site Datasheet
LED Indication - Discrete - 754-1520-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1520-2-ND
LED Indication - Discrete 754-1520-2-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1520-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1520-6-ND
LED Indication - Discrete 754-1520-6-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
LED Indication - Discrete - 754-1520-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1520-1-ND
LED Indication - Discrete 754-1520-1-ND
Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Green 525nm LED Indication - Discrete 3.3V 2-SMD, Boomerang

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
AA4040ZGS
Standard LEDs - SMD AA4040ZGS
Standard LEDs - SMD Green Water Clear 525nm 800mcd

Standard LEDs - SMD Green Water Clear 525nm 800mcd

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number AA4040ZGS 754-1520-2-ND AA4040ZGS
Product Name 4.0X4.0MM RA. GREEN SMD LED LED Indication - Discrete Standard LEDs - SMD
LED Package: Right Angle-4.0X4.0mm 2-SMD, Boomerang
LED Type Green Green
Peak Wavelength 525 nm (5250 Å) 515 nm (5150 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 754-AA3528CGCKT09TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Green
Peak Wavelength 574 nm (5740 Å)
View Details
2 suppliers
LED Indication - Discrete - XZCBDDGKME107SC2-ND - DigiKey
Specs
LED Package: 2020 (5050 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 632 nm (4600 to 6320 Å)
View Details