Kingbright Corporation 3.2X1.6MM GREEN REVERSE MOUNTSMD LED APTR3216SGC

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM GREEN REVERSE MOUNTSMD LED - APTR3216SGC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM GREEN REVERSE MOUNTSMD LED
APTR3216SGC
3.2X1.6MM GREEN REVERSE MOUNTSMD LED APTR3216SGC
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
LED Indication - Discrete - 754-1171-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1171-1-ND
LED Indication - Discrete 754-1171-1-ND
Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1171-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1171-6-ND
LED Indication - Discrete 754-1171-6-ND
Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1171-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1171-2-ND
LED Indication - Discrete 754-1171-2-ND
Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Green 568nm LED Indication - Discrete 2.2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216SGC
Standard LEDs - SMD APTR3216SGC
Standard LEDs - SMD GREEN WATER CLEAR REVERSE MOUNT

Standard LEDs - SMD GREEN WATER CLEAR REVERSE MOUNT

Buy Now Datasheet
3.2X1.6MM,GRN SMD LED, SMD LED, T&R - 70062890 - Allied Electronics, Inc.
Fort Worth, TX, USA
3.2X1.6MM,GRN SMD LED, SMD LED, T&R
70062890
3.2X1.6MM,GRN SMD LED, SMD LED, T&R 70062890
3.2X1.6MM,GRN SMD LED, SMD LED, T&R

3.2X1.6MM,GRN SMD LED, SMD LED, T&R

Supplier's Site

Technical Specifications

  Kingbright Corporation DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216SGC 754-1171-1-ND APTR3216SGC 70062890
Product Name 3.2X1.6MM GREEN REVERSE MOUNTSMD LED LED Indication - Discrete Standard LEDs - SMD 3.2X1.6MM,GRN SMD LED, SMD LED, T&R
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Green Green Green
Peak Wavelength 568 nm (5680 Å) 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - SLR-332VCT32-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers
QuasarBrite™ SMT LEDs -  - ITW Electronic Component Solutions - Lumex
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red (optional feature); Orange (optional feature); Yellow (optional feature); Green (optional feature); Blue (optional feature); Purple (optional feature); White (optional feature); Multi-Colored (optional feature)
Peak Wavelength 400 to 700 nm (4000 to 7000 Å)
Lens Type Flat Lens (optional feature); Domed Lens (optional feature)
View Details