Kingbright Corporation 3.2X1.6MM BLUE REVERSE MOUNT SMD LED APTR3216QBC/G

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Datasheet
Datasheet Summary
Powered by GS/AI

The APTR3216QBC/G is a blue reverse mount SMD LED from Kingbright Corporation, measuring 3.2 mm x 1.6 mm with a thickness of 1.05 mm. It utilizes InGaN technology for its light emission, providing a peak wavelength of 461 nm and a dominant wavelength of 465 nm. The LED features a wide viewing angle of 140 degrees and offers low power consumption, making it suitable for applications such as backlighting and status indicators in home appliances, wearable devices, and healthcare applications. The device has a typical luminous intensity of 160 mcd at a forward current of 20 mA, with a maximum forward voltage of 4.0 V. It is packaged in reels of 2000 pieces and has a moisture sensitivity level of 3, indicating the need for proper handling to avoid damage from humidity. The LED is RoHS compliant and halogen-free, aligning with environmental standards. Precautions for electrostatic discharge are necessary during handling, as the device is sensitive to static electricity.

Datasheet Summary
Powered by GS/AI

The APTR3216QBC/G is a blue reverse mount SMD LED from Kingbright Corporation, measuring 3.2 mm x 1.6 mm with a thickness of 1.05 mm. It utilizes InGaN technology for its light emission, providing a peak wavelength of 461 nm and a dominant wavelength of 465 nm. The LED features a wide viewing angle of 140 degrees and offers low power consumption, making it suitable for applications such as backlighting and status indicators in home appliances, wearable devices, and healthcare applications. The device has a typical luminous intensity of 160 mcd at a forward current of 20 mA, with a maximum forward voltage of 4.0 V. It is packaged in reels of 2000 pieces and has a moisture sensitivity level of 3, indicating the need for proper handling to avoid damage from humidity. The LED is RoHS compliant and halogen-free, aligning with environmental standards. Precautions for electrostatic discharge are necessary during handling, as the device is sensitive to static electricity.

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM BLUE REVERSE MOUNT SMD LED - APTR3216QBC/G - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM BLUE REVERSE MOUNT SMD LED
APTR3216QBC/G
3.2X1.6MM BLUE REVERSE MOUNT SMD LED APTR3216QBC/G
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet

Technical Specifications

  Kingbright Corporation
Product Category Light Emitting Diodes (LED)
Product Number APTR3216QBC/G
Product Name 3.2X1.6MM BLUE REVERSE MOUNT SMD LED
LED Package: Reverse Mount SMD LED
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103085 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-GCN-CY0C0791-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers