Kingbright Corporation 3.2X1.6MM RED REVERSE MOUNT SMD LED APTR3216EC

Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet
Description
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.2X1.6MM RED REVERSE MOUNT SMD LED - APTR3216EC - Kingbright Corporation
City of Industry, CA, USA
3.2X1.6MM RED REVERSE MOUNT SMD LED
APTR3216EC
3.2X1.6MM RED REVERSE MOUNT SMD LED APTR3216EC
Features and Applications Reverse mount SMT LED 3.2 x 1.6 x 1.05mm Low power consumption Package: 2000pcs / reel Moisture sensitivity level : level 3 RoHS compliant Ideal for backlight Icon illumination Various colors and lens types available

Features and Applications

  • Reverse mount SMT LED
  • 3.2 x 1.6 x 1.05mm
  • Low power consumption
  • Package: 2000pcs / reel
  • Moisture sensitivity level : level 3
  • RoHS compliant
  • Ideal for backlight
  • Icon illumination
  • Various colors and lens types available
Supplier's Site Datasheet
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Color: Gray Configuration: 5 x 7 Lens Color: Colorless Millicandela Rating: 19mcd Green, 5.6mcd Red Lens Style: Round with Flat Top

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Color: Gray
Configuration: 5 x 7
Lens Color: Colorless
Millicandela Rating: 19mcd Green, 5.6mcd Red
Lens Style: Round with Flat Top

Buy Now Datasheet
LED Indication - Discrete - 754-1168-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1168-1-ND
LED Indication - Discrete 754-1168-1-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1168-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1168-2-ND
LED Indication - Discrete 754-1168-2-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1168-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1168-6-ND
LED Indication - Discrete 754-1168-6-ND
Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Red 617nm LED Indication - Discrete 2V 1206 (3216 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTR3216EC
Standard LEDs - SMD APTR3216EC
Standard LEDs - SMD HI EFF RED WTR CLR REVERSE MOUNT

Standard LEDs - SMD HI EFF RED WTR CLR REVERSE MOUNT

Buy Now Datasheet

Technical Specifications

  Kingbright Corporation Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number APTR3216EC 754-1168-1-ND APTR3216EC
Product Name 3.2X1.6MM RED REVERSE MOUNT SMD LED Connectors,Interconnects LED Indication - Discrete Standard LEDs - SMD
LED Package: Reverse Mount SMD LED 1206 (3216 Metric)
LED Type Red Gray Red
Peak Wavelength 617 nm (6170 Å) 627 nm (6270 Å)
Viewing Angle 120 degrees 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details