Kingbright Corporation LED Indication - Discrete - APTF1616LSEEZGKQBKC APTF1616LSEEZGKQBKC

Description
Manufacturer: Kingbright Win Source Part Number: 861626-APTF1616LSEEZ GKQBKC Series: HELI Colour Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: APTF1616 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1972-6, 754-1972-1, 754-1972-2
Request a Quote Datasheet
Description
Manufacturer: Kingbright Win Source Part Number: 861626-APTF1616LSEEZ GKQBKC Series: HELI Colour Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: APTF1616 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1972-6, 754-1972-1, 754-1972-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - APTF1616LSEEZGKQBKC
861626-APTF1616LSEEZGKQBKC
LED Indication - Discrete - APTF1616LSEEZGKQBKC 861626-APTF1616LSEEZGKQBKC
Manufacturer: Kingbright Win Source Part Number: 861626-APTF1616LSEEZ GKQBKC Series: HELI Colour Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric) Package: Reel - TR Package: 0606 (1616 Metric) Mounting: Surface Mount Family Name: APTF1616 Categories: Optoelectronics Case / Package: 4-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 754-1972-6, 754-1972-1, 754-1972-2

Manufacturer: Kingbright
Win Source Part Number: 861626-APTF1616LSEEZGKQBKC
Series: HELI Colour
Features: Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)
Package: Reel - TR
Package: 0606 (1616 Metric)
Mounting: Surface Mount
Family Name: APTF1616
Categories: Optoelectronics
Case / Package: 4-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 754-1972-6, 754-1972-1, 754-1972-2

Buy Now Datasheet
LED Indication - Discrete - 754-1972-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1972-6-ND
LED Indication - Discrete 754-1972-6-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1972-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1972-2-ND
LED Indication - Discrete 754-1972-2-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)

Buy Now Datasheet
LED Indication - Discrete - 754-1972-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
754-1972-1-ND
LED Indication - Discrete 754-1972-1-ND
Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)

Red, Green, Blue (RGB) 621nm Red, 525nm Green, 465nm Blue LED Indication - Discrete 1.8V Red, 2.7V Green, 2.7V Blue 0606 (1616 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
APTF1616LSEEZGKQBKC
Standard LEDs - SMD APTF1616LSEEZGKQBKC
Standard LEDs - SMD 1.6x1.6MM LOW CU RGB SMD

Standard LEDs - SMD 1.6x1.6MM LOW CU RGB SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 861626-APTF1616LSEEZGKQBKC 754-1972-6-ND APTF1616LSEEZGKQBKC
Product Name LED Indication - Discrete - APTF1616LSEEZGKQBKC LED Indication - Discrete Standard LEDs - SMD
LED Package: 0606 (1616 Metric)
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
Viewing Angle 120 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCKC500-NW5X4040402CT-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Amber
Peak Wavelength 602 nm (6020 Å)
View Details
2 suppliers
LED Indication - Discrete - 67-2128-6-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 4-SMD, J-Lead
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
2 suppliers